Arlington Industries, Inc. Rigid/EMT Conduit Nipple 6A9

Description
3/4 INCH OFFSET, THREADED MALE TYPE DIE-CAST ZINC MATERIAL 4.42 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 3.795 INCH DIAMETER 1 STANDARD PACKAGE 3 INCH TRADE SIZE
Datasheet
Description
3/4 INCH OFFSET, THREADED MALE TYPE DIE-CAST ZINC MATERIAL 4.42 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 3.795 INCH DIAMETER 1 STANDARD PACKAGE 3 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 6A9 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Nipple
6A9
Rigid/EMT Conduit Nipple 6A9
3/4 INCH OFFSET, THREADED MALE TYPE DIE-CAST ZINC MATERIAL 4.42 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 3.795 INCH DIAMETER 1 STANDARD PACKAGE 3 INCH TRADE SIZE
  • 3/4 INCH OFFSET, THREADED MALE TYPE
  • DIE-CAST ZINC MATERIAL
  • 4.42 INCH
  • RIGID/IMC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 3.795 INCH DIAMETER
  • 1 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 6A9
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 608244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Brass
View Details