Arlington Industries, Inc. Rigid/EMT Conduit Nipple 6A7

Description
THREADED MALE, 3/4 INCH OFFSET TYPE DIE CAST ZINC MATERIAL 3.145 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2.665 INCH DIAMETER 10 STANDARD PACKAGE 2 INCH TRADE SIZE
Datasheet
Description
THREADED MALE, 3/4 INCH OFFSET TYPE DIE CAST ZINC MATERIAL 3.145 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2.665 INCH DIAMETER 10 STANDARD PACKAGE 2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 6A7 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Nipple
6A7
Rigid/EMT Conduit Nipple 6A7
THREADED MALE, 3/4 INCH OFFSET TYPE DIE CAST ZINC MATERIAL 3.145 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2.665 INCH DIAMETER 10 STANDARD PACKAGE 2 INCH TRADE SIZE
  • THREADED MALE, 3/4 INCH OFFSET TYPE
  • DIE CAST ZINC MATERIAL
  • 3.145 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 2.665 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 6A7
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8725921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details