Arlington Industries, Inc. Rigid/EMT Conduit Nipple 6A6

Description
THREADED MALE, 3/4 INCH OFFSET TYPE DIE CAST ZINC MATERIAL 3.08 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2.125 INCH DIAMETER 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
Datasheet
Description
THREADED MALE, 3/4 INCH OFFSET TYPE DIE CAST ZINC MATERIAL 3.08 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2.125 INCH DIAMETER 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 6A6 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Nipple
6A6
Rigid/EMT Conduit Nipple 6A6
THREADED MALE, 3/4 INCH OFFSET TYPE DIE CAST ZINC MATERIAL 3.08 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2.125 INCH DIAMETER 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
  • THREADED MALE, 3/4 INCH OFFSET TYPE
  • DIE CAST ZINC MATERIAL
  • 3.08 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 2.125 INCH DIAMETER
  • 40 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 6A6
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8722168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details