Arlington Industries, Inc. Rigid/EMT Conduit Nipple 6A2

Description
THREADED MALE, 3/4 INCH OFFSET TYPE DIE CAST ZINC MATERIAL 2.46 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1 INCH DIAMETER 200 STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet
Description
THREADED MALE, 3/4 INCH OFFSET TYPE DIE CAST ZINC MATERIAL 2.46 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1 INCH DIAMETER 200 STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 6A2 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Nipple
6A2
Rigid/EMT Conduit Nipple 6A2
THREADED MALE, 3/4 INCH OFFSET TYPE DIE CAST ZINC MATERIAL 2.46 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1 INCH DIAMETER 200 STANDARD PACKAGE 1/2 INCH TRADE SIZE
  • THREADED MALE, 3/4 INCH OFFSET TYPE
  • DIE CAST ZINC MATERIAL
  • 2.46 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1 INCH DIAMETER
  • 200 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 6A2
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8726069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details