Arlington Industries, Inc. Rigid/EMT Conduit Nipple 6A11

Description
3/4 INCH OFFSET, THREADED MALE TYPE DIE-CAST MALLEABLE ZINC MATERIAL 5 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 4.96 INCH DIAMETER 1 STANDARD PACKAGE 4 INCH TRADE SIZE
Datasheet
Description
3/4 INCH OFFSET, THREADED MALE TYPE DIE-CAST MALLEABLE ZINC MATERIAL 5 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 4.96 INCH DIAMETER 1 STANDARD PACKAGE 4 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 6A11 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Nipple
6A11
Rigid/EMT Conduit Nipple 6A11
3/4 INCH OFFSET, THREADED MALE TYPE DIE-CAST MALLEABLE ZINC MATERIAL 5 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 4.96 INCH DIAMETER 1 STANDARD PACKAGE 4 INCH TRADE SIZE
  • 3/4 INCH OFFSET, THREADED MALE TYPE
  • DIE-CAST MALLEABLE ZINC MATERIAL
  • 5 INCH
  • RIGID/IMC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 4.96 INCH DIAMETER
  • 1 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 6A11
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8722360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.26 inch (32 mm)
Material Brass
View Details