Arlington Industries, Inc. Rigid/EMT Conduit Reducer 536

Description
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 2.23 INCH DIA X 0.97 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 10 STANDARD PACKAGE
Datasheet
Description
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 2.23 INCH DIA X 0.97 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 10 STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 536 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Reducer
536
Rigid/EMT Conduit Reducer 536
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 2.23 INCH DIA X 0.97 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 10 STANDARD PACKAGE
  • THREADED HEX HEAD TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.23 INCH DIA X 0.97 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1-1/2 INCH SMALL END TRADE SIZE
  • 2 INCH LARGE END TRADE SIZE
  • UL, CSA APPROVAL
  • 10 STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 536
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 619985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details