Arlington Industries, Inc. Rigid/EMT Conduit Reducer 534

Description
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 2.23 INCH DIA X 0.97 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 10 STANDARD PACKAGE
Datasheet
Description
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 2.23 INCH DIA X 0.97 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 10 STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 534 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Reducer
534
Rigid/EMT Conduit Reducer 534
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 2.23 INCH DIA X 0.97 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 10 STANDARD PACKAGE
  • THREADED HEX HEAD TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.23 INCH DIA X 0.97 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1 INCH SMALL END TRADE SIZE
  • 2 INCH LARGE END TRADE SIZE
  • UL, CSA APPROVAL
  • 10 STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 534
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 619979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details