Arlington Industries, Inc. Rigid/EMT Conduit Reducer 533

Description
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 2.23 INCH DIA X 0.97 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 10 STANDARD PACKAGE
Datasheet
Description
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 2.23 INCH DIA X 0.97 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 10 STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 533 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Reducer
533
Rigid/EMT Conduit Reducer 533
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 2.23 INCH DIA X 0.97 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 10 STANDARD PACKAGE
  • THREADED HEX HEAD TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.23 INCH DIA X 0.97 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3/4 INCH SMALL END TRADE SIZE
  • 2 INCH LARGE END TRADE SIZE
  • UL, CSA APPROVAL
  • 10 STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 533
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1240041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Steel; Steel
View Details