Arlington Industries, Inc. Bushing 524

Description
REDUCING BUSHINGS, IMC RIGID FITTING,ZINC DIE-CAST, MAINTAINS GROUND PATH AND ABLE TO PASS UL HIGH CURRENT TESTING, HEX HEAD REDUCING BUSHING, TRADE SIZE1 INCHX3/4 INCH INCH, SILVER. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCING BUSHINGS, IMC RIGID FITTING,ZINC DIE-CAST, MAINTAINS GROUND PATH AND ABLE TO PASS UL HIGH CURRENT TESTING, HEX HEAD REDUCING BUSHING, TRADE SIZE1 INCHX3/4 INCH INCH, SILVER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 15759222 - Radwell International
Willingboro, NJ, United States
Bushing
15759222
Bushing 15759222
REDUCING BUSHINGS, IMC RIGID FITTING,ZINC DIE-CAST, MAINTAINS GROUND PATH AND ABLE TO PASS UL HIGH CURRENT TESTING, HEX HEAD REDUCING BUSHING, TRADE SIZE1 INCHX3/4 INCH INCH, SILVER. FREE 2 YEAR RADWELL WARRANTY

REDUCING BUSHINGS, IMC RIGID FITTING,ZINC DIE-CAST, MAINTAINS GROUND PATH AND ABLE TO PASS UL HIGH CURRENT TESTING, HEX HEAD REDUCING BUSHING, TRADE SIZE1 INCHX3/4 INCH INCH, SILVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 15759222
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

HPM™ Filament Wound Self Lubricating Hydropower Bearings - 05 HPM - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details
Taper Lock Bushes - 184353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 0.5512 inch (14.00 mm)
Bearing OD 1.3780 inch (35.00 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5030 inch (12.78 mm)
View Details