Arlington Industries, Inc. Rigid/EMT Conduit Nipple 512

Description
THREADED MALE/HEX HEAD TYPE DIE-CAST MALLEABLE ZINC MATERIAL 2 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 7.000 INCH DIAMETER 1 STANDARD PACKAGE 6 INCH TRADE SIZE WIDTH ACROSS FLAT 7 INCH
Datasheet
Description
THREADED MALE/HEX HEAD TYPE DIE-CAST MALLEABLE ZINC MATERIAL 2 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 7.000 INCH DIAMETER 1 STANDARD PACKAGE 6 INCH TRADE SIZE WIDTH ACROSS FLAT 7 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 512 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Nipple
512
Rigid/EMT Conduit Nipple 512
THREADED MALE/HEX HEAD TYPE DIE-CAST MALLEABLE ZINC MATERIAL 2 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 7.000 INCH DIAMETER 1 STANDARD PACKAGE 6 INCH TRADE SIZE WIDTH ACROSS FLAT 7 INCH
  • THREADED MALE/HEX HEAD TYPE
  • DIE-CAST MALLEABLE ZINC MATERIAL
  • 2 INCH
  • RIGID/IMC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 7.000 INCH DIAMETER
  • 1 STANDARD PACKAGE
  • 6 INCH TRADE SIZE
  • WIDTH ACROSS FLAT 7 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 512
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8726208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.8268 inch (21 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details