Arlington Industries, Inc. Rigid/EMT Conduit Nipple 511

Description
DIE CAST MALLEABLE ZINC MATERIAL 1.7 INCH RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 1 STANDARD PACKAGE 5 INCH TRADE SIZE WIDTH ACROSS FLAT 5.812 INCH INSTALLATION THREADED MALE/HEX HEAD 51 MODEL
Datasheet
Description
DIE CAST MALLEABLE ZINC MATERIAL 1.7 INCH RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 1 STANDARD PACKAGE 5 INCH TRADE SIZE WIDTH ACROSS FLAT 5.812 INCH INSTALLATION THREADED MALE/HEX HEAD 51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 511 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Nipple
511
Rigid/EMT Conduit Nipple 511
DIE CAST MALLEABLE ZINC MATERIAL 1.7 INCH RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 1 STANDARD PACKAGE 5 INCH TRADE SIZE WIDTH ACROSS FLAT 5.812 INCH INSTALLATION THREADED MALE/HEX HEAD 51 MODEL
  • DIE CAST MALLEABLE ZINC MATERIAL
  • 1.7 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA APPROVAL
  • 1 STANDARD PACKAGE
  • 5 INCH TRADE SIZE
  • WIDTH ACROSS FLAT 5.812 INCH
  • INSTALLATION THREADED MALE/HEX HEAD
  • 51 MODEL
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 511
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 429650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details