Arlington Industries, Inc. Rigid/EMT Conduit Nipple 509

Description
THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL 1.375 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4.925 INCH DIAMETER 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE
Datasheet
Description
THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL 1.375 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4.925 INCH DIAMETER 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 509 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Nipple
509
Rigid/EMT Conduit Nipple 509
THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL 1.375 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4.925 INCH DIAMETER 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE
  • THREADED MALE/HEX HEAD TYPE
  • DIE CAST ZINC MATERIAL
  • 1.375 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 4.925 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 509
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details