Arlington Industries, Inc. Rigid/EMT Conduit Nipple 508

Description
THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL 1.375 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4.39 INCH DIAMETER 10 STANDARD PACKAGE 3 INCH TRADE SIZE
Datasheet
Description
THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL 1.375 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4.39 INCH DIAMETER 10 STANDARD PACKAGE 3 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 508 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Nipple
508
Rigid/EMT Conduit Nipple 508
THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL 1.375 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4.39 INCH DIAMETER 10 STANDARD PACKAGE 3 INCH TRADE SIZE
  • THREADED MALE/HEX HEAD TYPE
  • DIE CAST ZINC MATERIAL
  • 1.375 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 4.39 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 508
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 623899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details