Arlington Industries, Inc. Rigid/EMT Conduit Nipple 507

Description
THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL 1.2 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 3.555 INCH DIAMETER 30 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE
Datasheet
Description
THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL 1.2 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 3.555 INCH DIAMETER 30 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 507 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Nipple
507
Rigid/EMT Conduit Nipple 507
THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL 1.2 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 3.555 INCH DIAMETER 30 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE
  • THREADED MALE/HEX HEAD TYPE
  • DIE CAST ZINC MATERIAL
  • 1.2 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 3.555 INCH DIAMETER
  • 30 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 507
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.6693 inch (17 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details