Arlington Industries, Inc. Rigid/EMT Conduit Nipple 505

Description
THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL 0.835 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2.41 INCH DIAMETER 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
Datasheet
Description
THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL 0.835 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2.41 INCH DIAMETER 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 505 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Nipple
505
Rigid/EMT Conduit Nipple 505
THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL 0.835 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2.41 INCH DIAMETER 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
  • THREADED MALE/HEX HEAD TYPE
  • DIE CAST ZINC MATERIAL
  • 0.835 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 2.41 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 505
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 1240062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details