Arlington Industries, Inc. Rigid/EMT Conduit Nipple 504

Description
THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL 0.81 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.978 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE
Datasheet
Description
THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL 0.81 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.978 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 504 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Nipple
504
Rigid/EMT Conduit Nipple 504
THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL 0.81 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.978 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE
  • THREADED MALE/HEX HEAD TYPE
  • DIE CAST ZINC MATERIAL
  • 0.81 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1.978 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 504
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details