Arlington Industries, Inc. Rigid/EMT Conduit Nipple 502

Description
THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL 0.614 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.31 INCH DIAMETER 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE
Datasheet
Description
THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL 0.614 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.31 INCH DIAMETER 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 502 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Nipple
502
Rigid/EMT Conduit Nipple 502
THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL 0.614 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.31 INCH DIAMETER 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE
  • THREADED MALE/HEX HEAD TYPE
  • DIE CAST ZINC MATERIAL
  • 0.614 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1.31 INCH DIAMETER
  • 500 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 502
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8725987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details