Arlington Industries, Inc. Rigid/EMT Conduit Nipple 501

Description
THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC MATERIAL 0.585 INCH RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 1.05 INCH DIAMETER 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet
Description
THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC MATERIAL 0.585 INCH RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 1.05 INCH DIAMETER 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 501 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Nipple
501
Rigid/EMT Conduit Nipple 501
THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC MATERIAL 0.585 INCH RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 1.05 INCH DIAMETER 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE
  • THREADED MALE/HEX HEAD TYPE
  • DIE-CAST ZINC MATERIAL
  • 0.585 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA APPROVAL
  • 1.05 INCH DIAMETER
  • 1000 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 501
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details