Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 4501ST

Description
45 DEGREE TYPE DIE-CAST ZINC MATERIAL 1.588 INCH (2) SCREW, CLAMP INSTALLATION UL, CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.445 TO 0.612 INCH CORD SIZE NON-INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL CLAD CABLE SINGLE CABLE OPENING SNAP-TITE[R] BRAND INCLUDES SPRING STEEL CLIP
Datasheet
Description
45 DEGREE TYPE DIE-CAST ZINC MATERIAL 1.588 INCH (2) SCREW, CLAMP INSTALLATION UL, CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.445 TO 0.612 INCH CORD SIZE NON-INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL CLAD CABLE SINGLE CABLE OPENING SNAP-TITE[R] BRAND INCLUDES SPRING STEEL CLIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 4501ST - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
4501ST
Armored Cable/Flex Conduit Connector 4501ST
45 DEGREE TYPE DIE-CAST ZINC MATERIAL 1.588 INCH (2) SCREW, CLAMP INSTALLATION UL, CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.445 TO 0.612 INCH CORD SIZE NON-INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL CLAD CABLE SINGLE CABLE OPENING SNAP-TITE[R] BRAND INCLUDES SPRING STEEL CLIP
  • 45 DEGREE TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.588 INCH
  • (2) SCREW, CLAMP INSTALLATION
  • UL, CSA APPROVAL
  • 500 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • 0.445 TO 0.612 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • SNAP-TITE[R] BRAND
  • INCLUDES SPRING STEEL CLIP
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 4501ST
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details