Arlington Industries, Inc. Rigid/EMT Conduit Bushing 4491

Description
PLASTIC MATERIAL 0.975 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA APPROVAL 6.35 INCH DIAMETER 105 DEG C TEMPERATURE RATING 5 STANDARD PACKAGE 5 INCH TRADE SIZE INSULATED THROAT TYPE 44 MODEL
Datasheet
Description
PLASTIC MATERIAL 0.975 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA APPROVAL 6.35 INCH DIAMETER 105 DEG C TEMPERATURE RATING 5 STANDARD PACKAGE 5 INCH TRADE SIZE INSULATED THROAT TYPE 44 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 4491 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Bushing
4491
Rigid/EMT Conduit Bushing 4491
PLASTIC MATERIAL 0.975 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA APPROVAL 6.35 INCH DIAMETER 105 DEG C TEMPERATURE RATING 5 STANDARD PACKAGE 5 INCH TRADE SIZE INSULATED THROAT TYPE 44 MODEL
  • PLASTIC MATERIAL
  • 0.975 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA APPROVAL
  • 6.35 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 5 STANDARD PACKAGE
  • 5 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • 44 MODEL
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 4491
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.8268 inch (21 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details