Arlington Industries, Inc. Rigid/EMT Conduit Bushing 449

Description
INSULATING TYPE PLASTIC MATERIAL 0.75 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4.775 INCH DIAMETER 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet
Description
INSULATING TYPE PLASTIC MATERIAL 0.75 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4.775 INCH DIAMETER 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 449 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Bushing
449
Rigid/EMT Conduit Bushing 449
INSULATING TYPE PLASTIC MATERIAL 0.75 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4.775 INCH DIAMETER 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE
  • INSULATING TYPE
  • PLASTIC MATERIAL
  • 0.75 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 4.775 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 50 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 449
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Tee; Inspection tee
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details