Arlington Industries, Inc. Rigid/EMT Conduit Bushing 448

Description
PLASTIC MATERIAL 0.725 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA APPROVAL 4.275 INCH DIAMETER 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE 44 MODEL
Datasheet
Description
PLASTIC MATERIAL 0.725 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA APPROVAL 4.275 INCH DIAMETER 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE 44 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 448 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Bushing
448
Rigid/EMT Conduit Bushing 448
PLASTIC MATERIAL 0.725 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA APPROVAL 4.275 INCH DIAMETER 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE 44 MODEL
  • PLASTIC MATERIAL
  • 0.725 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA APPROVAL
  • 4.275 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 50 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • 44 MODEL
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 448
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 619957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details