Arlington Industries, Inc. Rigid/EMT Conduit Bushing 446

Description
INSULATING TYPE PLASTIC MATERIAL 0.635 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 3.15 INCH DIAMETER 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet
Description
INSULATING TYPE PLASTIC MATERIAL 0.635 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 3.15 INCH DIAMETER 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 446 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Bushing
446
Rigid/EMT Conduit Bushing 446
INSULATING TYPE PLASTIC MATERIAL 0.635 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 3.15 INCH DIAMETER 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE
  • INSULATING TYPE
  • PLASTIC MATERIAL
  • 0.635 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 3.15 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 446
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Y box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details