4403 -- RIGID/EMT CONDUIT BUSHING
Arlington Industries, Inc.
Rigid/EMT Conduit Bushing
4403
Description
SNAP-IN, KNOCKOUT TYPE
PLASTIC MATERIAL
0.505 INCH
CONDUIT USED ON
UL, CSA APPROVAL
2.281 INCH DIAMETER
250 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
-
Arlington Industries, Inc.
Datasheet
Description
SNAP-IN, KNOCKOUT TYPE
PLASTIC MATERIAL
0.505 INCH
CONDUIT USED ON
UL, CSA APPROVAL
2.281 INCH DIAMETER
250 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
Datasheet
Suppliers
Rigid/EMT Conduit Bushing
4403
SNAP-IN, KNOCKOUT TYPE
PLASTIC MATERIAL
0.505 INCH
CONDUIT USED ON
UL, CSA APPROVAL
2.281 INCH DIAMETER
250 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
- SNAP-IN, KNOCKOUT TYPE
- PLASTIC MATERIAL
- 0.505 INCH
- CONDUIT USED ON
- UL, CSA APPROVAL
- 2.281 INCH DIAMETER
- 250 STANDARD PACKAGE
- 1-1/4 INCH TRADE SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
4403 |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
0.4724 inch (12 mm)
Material
Brass
View Details