4401 -- RIGID/EMT CONDUIT BUSHING
Arlington Industries, Inc.
Rigid/EMT Conduit Bushing
4401
Description
SNAP-IN, KNOCKOUT TYPE
PLASTIC MATERIAL
0.505 INCH
CONDUIT USED ON
UL, CSA APPROVAL
1.42 INCH DIAMETER
1000 STANDARD PACKAGE
3/4 INCH TRADE SIZE
-
Arlington Industries, Inc.
Datasheet
Description
SNAP-IN, KNOCKOUT TYPE
PLASTIC MATERIAL
0.505 INCH
CONDUIT USED ON
UL, CSA APPROVAL
1.42 INCH DIAMETER
1000 STANDARD PACKAGE
3/4 INCH TRADE SIZE
Datasheet
Suppliers
Rigid/EMT Conduit Bushing
4401
SNAP-IN, KNOCKOUT TYPE
PLASTIC MATERIAL
0.505 INCH
CONDUIT USED ON
UL, CSA APPROVAL
1.42 INCH DIAMETER
1000 STANDARD PACKAGE
3/4 INCH TRADE SIZE
- SNAP-IN, KNOCKOUT TYPE
- PLASTIC MATERIAL
- 0.505 INCH
- CONDUIT USED ON
- UL, CSA APPROVAL
- 1.42 INCH DIAMETER
- 1000 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
4401 |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Terminal box
Size
0.7874 inch (20 mm)
Material
PVC & CPVC; Pvc
View Details