Arlington Industries, Inc. Rigid/EMT Conduit Bushing 440

Description
FEMALE THREADED TYPE PLASTIC MATERIAL 0.365 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 1.05 INCH DIAMETER 105 DEG C TEMPERATURE RATING 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE THREADS PER INCH 14
Datasheet
Description
FEMALE THREADED TYPE PLASTIC MATERIAL 0.365 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 1.05 INCH DIAMETER 105 DEG C TEMPERATURE RATING 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE THREADS PER INCH 14
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 440 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Bushing
440
Rigid/EMT Conduit Bushing 440
FEMALE THREADED TYPE PLASTIC MATERIAL 0.365 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 1.05 INCH DIAMETER 105 DEG C TEMPERATURE RATING 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE THREADS PER INCH 14
  • FEMALE THREADED TYPE
  • PLASTIC MATERIAL
  • 0.365 INCH
  • RIGID/IMC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1.05 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 1000 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • THREADS PER INCH 14
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 440
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 7559073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 1.26 inch (32 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details