Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 40AST

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL UL, CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.405 TO 0.612 INCH CORD SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING SNAP2IT[R] BRAND OVERALL DIMENSION 0.85 INCH W X 1.41 INCH H
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL UL, CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.405 TO 0.612 INCH CORD SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING SNAP2IT[R] BRAND OVERALL DIMENSION 0.85 INCH W X 1.41 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 40AST - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
40AST
Armored Cable/Flex Conduit Connector 40AST
STRAIGHT TYPE DIE-CAST ZINC MATERIAL UL, CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.405 TO 0.612 INCH CORD SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING SNAP2IT[R] BRAND OVERALL DIMENSION 0.85 INCH W X 1.41 INCH H
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • UL, CSA APPROVAL
  • 500 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • 0.405 TO 0.612 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • SNAP2IT[R] BRAND
  • OVERALL DIMENSION 0.85 INCH W X 1.41 INCH H
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 40AST
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1240105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.65 inch (42 mm)
Material Nylon; Nylon 66
View Details