Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 4040AST

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.772 INCH RED TINTED INSIDE CLIP INSTALLATION UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.485 TO 0.612 INCH CORD SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD INTERLOCKING ARMOR/HCF/CONTINUOUS CORRUGATED ALUMINUM (AC90) CABLE, FLEXIBLE METAL CONDUIT DUPLEX CABLE OPENING SNAP2IT[R] BRAND
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.772 INCH RED TINTED INSIDE CLIP INSTALLATION UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.485 TO 0.612 INCH CORD SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD INTERLOCKING ARMOR/HCF/CONTINUOUS CORRUGATED ALUMINUM (AC90) CABLE, FLEXIBLE METAL CONDUIT DUPLEX CABLE OPENING SNAP2IT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 4040AST - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
4040AST
Armored Cable/Flex Conduit Connector 4040AST
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.772 INCH RED TINTED INSIDE CLIP INSTALLATION UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.485 TO 0.612 INCH CORD SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD INTERLOCKING ARMOR/HCF/CONTINUOUS CORRUGATED ALUMINUM (AC90) CABLE, FLEXIBLE METAL CONDUIT DUPLEX CABLE OPENING SNAP2IT[R] BRAND
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.772 INCH
  • RED TINTED INSIDE CLIP INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • 0.485 TO 0.612 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ARMORED/METAL CLAD INTERLOCKING ARMOR/HCF/CONTINUOUS CORRUGATED ALUMINUM (AC90) CABLE, FLEXIBLE METAL CONDUIT
  • DUPLEX CABLE OPENING
  • SNAP2IT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 4040AST
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 7559073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 1.26 inch (32 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details