Arlington Industries, Inc. Rigid/EMT Conduit Locknut 401

Description
PLATED STEEL MATERIAL THREADED INSTALLATION 1.125 INCH DIAMETER 0.13 INCH THICKNESS 2000 STANDARD PACKAGE 1/2 INCH TRADE SIZE USED ON IMC/RIGID CONDUIT
Datasheet
Description
PLATED STEEL MATERIAL THREADED INSTALLATION 1.125 INCH DIAMETER 0.13 INCH THICKNESS 2000 STANDARD PACKAGE 1/2 INCH TRADE SIZE USED ON IMC/RIGID CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 401 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Locknut
401
Rigid/EMT Conduit Locknut 401
PLATED STEEL MATERIAL THREADED INSTALLATION 1.125 INCH DIAMETER 0.13 INCH THICKNESS 2000 STANDARD PACKAGE 1/2 INCH TRADE SIZE USED ON IMC/RIGID CONDUIT
  • PLATED STEEL MATERIAL
  • THREADED INSTALLATION
  • 1.125 INCH DIAMETER
  • 0.13 INCH THICKNESS
  • 2000 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • USED ON IMC/RIGID CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 401
Product Name Rigid/EMT Conduit Locknut
Fitting Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8722171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details