Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 38900AST

Description
90 DEG TYPE DIE-CAST ZINC MATERIAL UL (CANADA AND US) APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.405 TO 0.61 INCH CORD SIZE INSULATED THROAT TYPE SINGLE CABLE OPENING SNAP IT[R] BRAND OVERALL DIMENSION 1.819 INCH W X 2.496 INCH H
Datasheet
Description
90 DEG TYPE DIE-CAST ZINC MATERIAL UL (CANADA AND US) APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.405 TO 0.61 INCH CORD SIZE INSULATED THROAT TYPE SINGLE CABLE OPENING SNAP IT[R] BRAND OVERALL DIMENSION 1.819 INCH W X 2.496 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 38900AST - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
38900AST
Armored Cable/Flex Conduit Connector 38900AST
90 DEG TYPE DIE-CAST ZINC MATERIAL UL (CANADA AND US) APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.405 TO 0.61 INCH CORD SIZE INSULATED THROAT TYPE SINGLE CABLE OPENING SNAP IT[R] BRAND OVERALL DIMENSION 1.819 INCH W X 2.496 INCH H
  • 90 DEG TYPE
  • DIE-CAST ZINC MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 250 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • 0.405 TO 0.61 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • SINGLE CABLE OPENING
  • SNAP IT[R] BRAND
  • OVERALL DIMENSION 1.819 INCH W X 2.496 INCH H
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 38900AST
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 2535243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Brass
View Details