Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 3838AST

Description
DIE-CAST ZINC MATERIAL 1.772 INCH SNAP TIGHT INSTALLATION UL, UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 0.405 TO 0.612 INCH CORD SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT DUPLEX CABLE OPENING SNAP2IT[R] BRAND
Datasheet
Description
DIE-CAST ZINC MATERIAL 1.772 INCH SNAP TIGHT INSTALLATION UL, UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 0.405 TO 0.612 INCH CORD SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT DUPLEX CABLE OPENING SNAP2IT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 3838AST - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
3838AST
Armored Cable/Flex Conduit Connector 3838AST
DIE-CAST ZINC MATERIAL 1.772 INCH SNAP TIGHT INSTALLATION UL, UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 0.405 TO 0.612 INCH CORD SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT DUPLEX CABLE OPENING SNAP2IT[R] BRAND
  • DIE-CAST ZINC MATERIAL
  • 1.772 INCH
  • SNAP TIGHT INSTALLATION
  • UL, UL (CANADA AND US), CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • (2) 0.405 TO 0.612 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT
  • DUPLEX CABLE OPENING
  • SNAP2IT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 3838AST
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details