Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 3838A

Description
DIE-CAST ZINC MATERIAL 1.772 INCH UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 0.405 TO 0.612 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, HCF STEEL/ALUMINUM CABLE, FLEXIBLE METAL CONDUIT DUPLEX CABLE OPENING
Datasheet
Description
DIE-CAST ZINC MATERIAL 1.772 INCH UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 0.405 TO 0.612 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, HCF STEEL/ALUMINUM CABLE, FLEXIBLE METAL CONDUIT DUPLEX CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 3838A - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
3838A
Armored Cable/Flex Conduit Connector 3838A
DIE-CAST ZINC MATERIAL 1.772 INCH UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 0.405 TO 0.612 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, HCF STEEL/ALUMINUM CABLE, FLEXIBLE METAL CONDUIT DUPLEX CABLE OPENING
  • DIE-CAST ZINC MATERIAL
  • 1.772 INCH
  • UL (CANADA AND US), CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • (2) 0.405 TO 0.612 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED/METAL CLAD CABLE, HCF STEEL/ALUMINUM CABLE, FLEXIBLE METAL CONDUIT
  • DUPLEX CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 3838A
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 1240068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Stainless; Stainless steel
View Details