Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 3810AST

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.473 INCH SNAP-IN INSTALLATION UL (CANADA AND US), CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.37 TO 0.49 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING SNAP2IT[R] BRAND
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.473 INCH SNAP-IN INSTALLATION UL (CANADA AND US), CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.37 TO 0.49 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING SNAP2IT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 3810AST - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
3810AST
Armored Cable/Flex Conduit Connector 3810AST
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.473 INCH SNAP-IN INSTALLATION UL (CANADA AND US), CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.37 TO 0.49 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING SNAP2IT[R] BRAND
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 1.473 INCH
  • SNAP-IN INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 500 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • 0.37 TO 0.49 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • SNAP2IT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 3810AST
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2025330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details