Arlington Industries, Inc. Rigid/EMT Conduit Combination Coupling 2410

Description
ZINC MATERIAL RIGID CONDUIT/EMT CONDUIT USED ON ETL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 3/4 INCH EMT CONDUIT X 1/2 INCH FEMALE THREAD TRADE SIZE
Datasheet
Description
ZINC MATERIAL RIGID CONDUIT/EMT CONDUIT USED ON ETL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 3/4 INCH EMT CONDUIT X 1/2 INCH FEMALE THREAD TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 2410 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Combination Coupling
2410
Rigid/EMT Conduit Combination Coupling 2410
ZINC MATERIAL RIGID CONDUIT/EMT CONDUIT USED ON ETL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 3/4 INCH EMT CONDUIT X 1/2 INCH FEMALE THREAD TRADE SIZE
  • ZINC MATERIAL
  • RIGID CONDUIT/EMT CONDUIT USED ON
  • ETL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 3/4 INCH EMT CONDUIT X 1/2 INCH FEMALE THREAD TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 2410
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 606024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Dome cover
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details