Arlington Industries, Inc. Rigid/EMT Conduit Coupling 211

Description
THREADED 3-PIECE TYPE DIE-CAST MALLEABLE ZINC MATERIAL 4.375 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 8.25 INCH DIAMETER 1 STANDARD PACKAGE 6 INCH TRADE SIZE
Datasheet
Description
THREADED 3-PIECE TYPE DIE-CAST MALLEABLE ZINC MATERIAL 4.375 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 8.25 INCH DIAMETER 1 STANDARD PACKAGE 6 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 211 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
211
Rigid/EMT Conduit Coupling 211
THREADED 3-PIECE TYPE DIE-CAST MALLEABLE ZINC MATERIAL 4.375 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 8.25 INCH DIAMETER 1 STANDARD PACKAGE 6 INCH TRADE SIZE
  • THREADED 3-PIECE TYPE
  • DIE-CAST MALLEABLE ZINC MATERIAL
  • 4.375 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 8.25 INCH DIAMETER
  • 1 STANDARD PACKAGE
  • 6 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 211
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2687416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details