Arlington Industries, Inc. Rigid/EMT Conduit Coupling 210

Description
THREADED 3-PIECE TYPE DIE-CAST MALLEABLE ZINC MATERIAL 4.375 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 7 INCH DIAMETER 1 STANDARD PACKAGE 5 INCH TRADE SIZE
Datasheet
Description
THREADED 3-PIECE TYPE DIE-CAST MALLEABLE ZINC MATERIAL 4.375 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 7 INCH DIAMETER 1 STANDARD PACKAGE 5 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 210 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
210
Rigid/EMT Conduit Coupling 210
THREADED 3-PIECE TYPE DIE-CAST MALLEABLE ZINC MATERIAL 4.375 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 7 INCH DIAMETER 1 STANDARD PACKAGE 5 INCH TRADE SIZE
  • THREADED 3-PIECE TYPE
  • DIE-CAST MALLEABLE ZINC MATERIAL
  • 4.375 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 7 INCH DIAMETER
  • 1 STANDARD PACKAGE
  • 5 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 210
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 1240105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.65 inch (42 mm)
Material Nylon; Nylon 66
View Details