Arlington Industries, Inc. Pipe and Coupling 209

Description
PUSH-ON INSULATING BUSHINGS, FOR RIGID AND IMC, ZINC DIE-CAST, TRADE NAME - ERICKSON COUPLING, TRADE SIZE 4 INCH. FREE 2 YEAR RADWELL WARRANTY
Description
PUSH-ON INSULATING BUSHINGS, FOR RIGID AND IMC, ZINC DIE-CAST, TRADE NAME - ERICKSON COUPLING, TRADE SIZE 4 INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 15767225 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
15767225
Pipe and Coupling 15767225
PUSH-ON INSULATING BUSHINGS, FOR RIGID AND IMC, ZINC DIE-CAST, TRADE NAME - ERICKSON COUPLING, TRADE SIZE 4 INCH. FREE 2 YEAR RADWELL WARRANTY

PUSH-ON INSULATING BUSHINGS, FOR RIGID AND IMC, ZINC DIE-CAST, TRADE NAME - ERICKSON COUPLING, TRADE SIZE 4 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 15767225
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details
0.1248
Specs
Units English Design Arrangement
Bore 1 0.1248 inch (3.17 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details