Stock Drive Products & Sterling Instrument - SDP/SI Stainless Steel / Precision Gear and dial hub, 3mm Bore, 13mm hub Dia. S200MYM016030

Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S200MYM016030 is a precision gear and dial hub made of 303 stainless steel with a 3.2 mm bore and a 13 mm outside diameter. It features a concentricity tolerance of 0.008 mm, a 6 mm length, and incorporates a socket head set screw (M2) for secure mounting. The bore tolerance is +0.01/0 mm, and the hub is designed for press-fit applications with an H7 mating bore. The part includes a 0.25 mm × 45° chamfer and two Dutch pins of 0.75 mm diameter for alignment or staking.

Datasheet Summary
Powered by GS/AI

The S200MYM016030 is a precision gear and dial hub made of 303 stainless steel with a 3.2 mm bore and a 13 mm outside diameter. It features a concentricity tolerance of 0.008 mm, a 6 mm length, and incorporates a socket head set screw (M2) for secure mounting. The bore tolerance is +0.01/0 mm, and the hub is designed for press-fit applications with an H7 mating bore. The part includes a 0.25 mm × 45° chamfer and two Dutch pins of 0.75 mm diameter for alignment or staking.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel / Precision Gear and dial hub, 3mm Bore, 13mm hub Dia. - S200MYM016030 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Stainless Steel / Precision Gear and dial hub, 3mm Bore, 13mm hub Dia.
S200MYM016030
Stainless Steel / Precision Gear and dial hub, 3mm Bore, 13mm hub Dia. S200MYM016030
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300

SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number S200MYM016030
Product Name Stainless Steel / Precision Gear and dial hub, 3mm Bore, 13mm hub Dia.
Material Stainless Steel; ST. Steel / Precision
Unlock Full Specs
to access all available technical data

Similar Products

0.0937
Specs
Bore 1 0.0937 inch (2.38 mm)
View Details
Aluminum Commercial Gear and Dial Hub, 0.187 Bore, 0.56 Hub Dia. - A 1A16-45618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.1870 inch (4.75 mm)
View Details
5mm BoreS, 19mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING - S51FCZM050050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric Design Arrangement
Bore 1 0.1969 inch (5 mm)
O.D. 0.5512 inch (14 mm)
View Details
0.12
Specs
Units English Design Arrangement
Bore 1 0.1200 inch (3.05 mm)
O.D. 0.4370 inch (11.1 mm)
View Details