Arlington Industries, Inc. Rigid/EMT Conduit Coupling 209

Description
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 3.42 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 5.87 INCH DIAMETER 2 STANDARD PACKAGE 4 INCH TRADE SIZE
Datasheet
Description
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 3.42 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 5.87 INCH DIAMETER 2 STANDARD PACKAGE 4 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 209 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
209
Rigid/EMT Conduit Coupling 209
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 3.42 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 5.87 INCH DIAMETER 2 STANDARD PACKAGE 4 INCH TRADE SIZE
  • THREADED 3-PIECE TYPE
  • DIE-CAST ZINC MATERIAL
  • 3.42 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 5.87 INCH DIAMETER
  • 2 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 209
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8722177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details