Arlington Industries, Inc. Rigid/EMT Conduit Coupling 207

Description
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 2.58 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4.62 INCH DIAMETER 5 STANDARD PACKAGE 3 INCH TRADE SIZE
Datasheet
Description
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 2.58 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4.62 INCH DIAMETER 5 STANDARD PACKAGE 3 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 207 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
207
Rigid/EMT Conduit Coupling 207
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 2.58 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4.62 INCH DIAMETER 5 STANDARD PACKAGE 3 INCH TRADE SIZE
  • THREADED 3-PIECE TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.58 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 4.62 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 207
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 3 inch (76.2 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details