Arlington Industries, Inc. RIGID/EMT CONDUIT COUPLING 206

Description
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 2.52 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4.03 INCH DIAMETER 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE
Datasheet
Description
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 2.52 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4.03 INCH DIAMETER 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RIGID/EMT CONDUIT COUPLING - 206 - Arlington Industries, Inc.
Scranton, PA, USA
RIGID/EMT CONDUIT COUPLING
206
RIGID/EMT CONDUIT COUPLING 206
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 2.52 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4.03 INCH DIAMETER 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE
  • THREADED 3-PIECE TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.52 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 4.03 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 206
Product Name RIGID/EMT CONDUIT COUPLING
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 1240040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.6299 inch (16 mm)
Material Steel; Steel
View Details