Arlington Industries, Inc. Rigid/EMT Conduit Coupling 204

Description
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 2.125 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2.89 INCH DIAMETER 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
Datasheet
Description
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 2.125 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2.89 INCH DIAMETER 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 204 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
204
Rigid/EMT Conduit Coupling 204
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 2.125 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2.89 INCH DIAMETER 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
  • THREADED 3-PIECE TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.125 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 2.89 INCH DIAMETER
  • 25 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 204
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2640048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Dies
Size 0.7874 inch (20 mm)
View Details