Arlington Industries, Inc. Rigid/EMT Conduit Coupling 203

Description
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 2.125 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2.4 INCH DIAMETER 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE
Datasheet
Description
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 2.125 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2.4 INCH DIAMETER 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 203 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
203
Rigid/EMT Conduit Coupling 203
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 2.125 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2.4 INCH DIAMETER 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE
  • THREADED 3-PIECE TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.125 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 2.4 INCH DIAMETER
  • 25 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 203
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.8268 inch (21 mm)
Material Thermoplastic elastomer
View Details