Arlington Industries, Inc. Rigid/EMT Conduit Coupling 201

Description
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 1.52 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.61 INCH DIAMETER 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE
Datasheet
Description
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 1.52 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.61 INCH DIAMETER 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 201 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
201
Rigid/EMT Conduit Coupling 201
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 1.52 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.61 INCH DIAMETER 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE
  • THREADED 3-PIECE TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.52 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1.61 INCH DIAMETER
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 201
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8726084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.9843 inch (25 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details