Arlington Industries, Inc. Rigid/EMT Conduit Coupling 200

Description
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 1.43 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.31 INCH DIAMETER 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet
Description
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 1.43 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.31 INCH DIAMETER 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 200 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
200
Rigid/EMT Conduit Coupling 200
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 1.43 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.31 INCH DIAMETER 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE
  • THREADED 3-PIECE TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.43 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1.31 INCH DIAMETER
  • 50 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 200
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 2.13 inch (54 mm)
Material Thermoplastic elastomer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details