Arlington Industries, Inc. Conduit Body 19

Description
DIE-CAST COPPER FREE ALUMINUM MATERIAL 16.84 INCH L X 5.84 INCH W X 7.33 INCH H SIZE RIGID/EMT CONDUIT USED ON 4 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL DIE-CAST COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION ANYBODY[TM] BRAND COLOR SILVER STANDARD PACKAGE QUANTITY 1
Datasheet
Description
DIE-CAST COPPER FREE ALUMINUM MATERIAL 16.84 INCH L X 5.84 INCH W X 7.33 INCH H SIZE RIGID/EMT CONDUIT USED ON 4 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL DIE-CAST COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION ANYBODY[TM] BRAND COLOR SILVER STANDARD PACKAGE QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - 19 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Body
19
Conduit Body 19
DIE-CAST COPPER FREE ALUMINUM MATERIAL 16.84 INCH L X 5.84 INCH W X 7.33 INCH H SIZE RIGID/EMT CONDUIT USED ON 4 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL DIE-CAST COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION ANYBODY[TM] BRAND COLOR SILVER STANDARD PACKAGE QUANTITY 1
  • DIE-CAST COPPER FREE ALUMINUM MATERIAL
  • 16.84 INCH L X 5.84 INCH W X 7.33 INCH H SIZE
  • RIGID/EMT CONDUIT USED ON
  • 4 INCH HUB SIZE
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • DIE-CAST COPPER FREE ALUMINUM COVER TYPE
  • 90 DEGREE HUB LOCATION
  • ANYBODY[TM] BRAND
  • COLOR SILVER
  • STANDARD PACKAGE QUANTITY 1
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 19
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Brass
View Details