Arlington Industries, Inc. Conduit Body 18

Description
DIE-CAST COPPER FREE ALUMINUM MATERIAL 16.84 INCH L X 5.84 INCH W X 7.33 INCH H SIZE RIGID/EMT CONDUIT USED ON 3-1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL DIE-CAST COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION ANYBODY[TM] BRAND COLOR SILVER STANDARD PACKAGE QUANTITY 1
Datasheet
Description
DIE-CAST COPPER FREE ALUMINUM MATERIAL 16.84 INCH L X 5.84 INCH W X 7.33 INCH H SIZE RIGID/EMT CONDUIT USED ON 3-1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL DIE-CAST COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION ANYBODY[TM] BRAND COLOR SILVER STANDARD PACKAGE QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - 18 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Body
18
Conduit Body 18
DIE-CAST COPPER FREE ALUMINUM MATERIAL 16.84 INCH L X 5.84 INCH W X 7.33 INCH H SIZE RIGID/EMT CONDUIT USED ON 3-1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL DIE-CAST COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION ANYBODY[TM] BRAND COLOR SILVER STANDARD PACKAGE QUANTITY 1
  • DIE-CAST COPPER FREE ALUMINUM MATERIAL
  • 16.84 INCH L X 5.84 INCH W X 7.33 INCH H SIZE
  • RIGID/EMT CONDUIT USED ON
  • 3-1/2 INCH HUB SIZE
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • DIE-CAST COPPER FREE ALUMINUM COVER TYPE
  • 90 DEGREE HUB LOCATION
  • ANYBODY[TM] BRAND
  • COLOR SILVER
  • STANDARD PACKAGE QUANTITY 1
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 18
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details