Arlington Industries, Inc. Rigid/EMT Conduit Reducer 1275

Description
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 2.82 INCH DIA X 1.125 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 5 STANDARD PACKAGE COLOR SILVER
Datasheet
Description
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 2.82 INCH DIA X 1.125 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 5 STANDARD PACKAGE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 1275 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Reducer
1275
Rigid/EMT Conduit Reducer 1275
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 2.82 INCH DIA X 1.125 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 5 STANDARD PACKAGE COLOR SILVER
  • THREADED HEX HEAD TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.82 INCH DIA X 1.125 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1-1/2 INCH SMALL END TRADE SIZE
  • 2-1/2 INCH LARGE END TRADE SIZE
  • UL, CSA APPROVAL
  • 5 STANDARD PACKAGE
  • COLOR SILVER
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 1275
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.6299 inch (16 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details