Pfaltz & Bauer, Inc. Diammino platinum dinitrite 99.9% P21091

Description
Diammino platinum dinitrite 99.9%
Description
Diammino platinum dinitrite 99.9%

Suppliers

Company
Product
Description
Supplier Links
Diammino platinum dinitrite 99.9% - P21091 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Diammino platinum dinitrite 99.9%
P21091
Diammino platinum dinitrite 99.9% P21091
Diammino platinum dinitrite 99.9%

Diammino platinum dinitrite 99.9%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number P21091
Product Name Diammino platinum dinitrite 99.9%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Ammonium Hydroxide 10% Aqueous - S2732 - Poly Scientific
Specs
Chemical Name Ammonium Hydroxide 10% Aqueous
View Details
Specs
Chemical Name 3,5-Dihydroxybenzyl Alcohol
Chemical Formula C7H8O3
CAS Number 29654-55-5
View Details