Poly Scientific Ammonium Hydroxide 10% Aqueous S2732

Description
Ammonium Hydroxide 10% Aqueous
Description
Ammonium Hydroxide 10% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Ammonium Hydroxide 10% Aqueous - S2732 - Poly Scientific
Bay Shore, NY, USA
Ammonium Hydroxide 10% Aqueous
S2732
Ammonium Hydroxide 10% Aqueous S2732
Ammonium Hydroxide 10% Aqueous

Ammonium Hydroxide 10% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number S2732
Product Name Ammonium Hydroxide 10% Aqueous
Chemical Name Ammonium Hydroxide 10% Aqueous
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Reagent Alcohol 95% - c818A - Poly Scientific
Specs
Chemical Family All Alcohols
Chemical Name Reagent Alcohol 95%
View Details
Wintersun Chemical
Specs
Trigger Acid
Chemical Name 3-Chloroproprionic Acid
Chemical Formula C3H5Cl2O2
View Details